Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOW11S60

Description
N-Channel 600V 11A (Tc) 178W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 178W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOW11S60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOW11S60-ND
Single FETs, MOSFETs AOW11S60-ND
N-Channel 600V 11A (Tc) 178W (Tc) Through Hole TO-262

N-Channel 600V 11A (Tc) 178W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW11S60 - 1017303-AOW11S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW11S60
1017303-AOW11S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW11S60 1017303-AOW11S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017303-AOW11S60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 178W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 545pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 399 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017303-AOW11S60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 178W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 545pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 399 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW11S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW11S60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW11S60
MOSFET N-CH 600V 11A TO262

MOSFET N-CH 600V 11A TO262

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOW11S60-ND 1017303-AOW11S60 AOW11S60
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW11S60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFC8407TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type Die
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers