Alpha & Omega Semiconductor, Ltd. 600V 650MA 8A MOSFET Transistor AOV11S60

Description
MOSFET N-CH 600V 650MA/8A 4DFN Product overview: AOV11S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 650MA, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 650MA, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOV11S60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 650MA/8A 4DFN Product overview: AOV11S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 650MA, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 650MA, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOV11S60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 650MA 8A MOSFET Transistor
278-AOV11S60
600V 650MA 8A MOSFET Transistor 278-AOV11S60
MOSFET N-CH 600V 650MA/8A 4DFN Product overview: AOV11S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 650MA, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 650MA, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOV11S60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 650MA/8A 4DFN Product overview: AOV11S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 650MA, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 650MA, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOV11S60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1683-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1683-2-ND
Single FETs, MOSFETs 785-1683-2-ND
N-Channel 600V 650mA (Ta), 8A (Tc) 8.3W (Ta), 156W (Tc) Surface Mount 4-DFN (8x8)

N-Channel 600V 650mA (Ta), 8A (Tc) 8.3W (Ta), 156W (Tc) Surface Mount 4-DFN (8x8)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOV11S60 - 768574-AOV11S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOV11S60
768574-AOV11S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOV11S60 768574-AOV11S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768574-AOV11S60 Series: aMOS Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-VSFN Exposed Pad Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 650mA (Ta), 8A (Tc) Family Name: AOV11S60 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: 4-DFN-EP (8x8) Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 4.1V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 545pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 8.3W (Ta), 156W (Tc) Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 3.8A, 10V Introduction Date: September 30, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2020 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768574-AOV11S60
Series: aMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-VSFN Exposed Pad
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 650mA (Ta), 8A (Tc)
Family Name: AOV11S60
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: 4-DFN-EP (8x8)
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4.1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 11nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 545pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 8.3W (Ta), 156W (Tc)
Rds On (Maximum) @ Id, Vgs: 500 mOhm @ 3.8A, 10V
Introduction Date: September 30, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2020
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOV11S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOV11S60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOV11S60
MOSFET N-CH 600V 650MA/8A 4DFN

MOSFET N-CH 600V 650MA/8A 4DFN

Supplier's Site
Single FETs, MOSFETs - AOV11S60 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOV11S60
Single FETs, MOSFETs AOV11S60
MOSFET N-CH 600V 650MA/8A 4DFN

MOSFET N-CH 600V 650MA/8A 4DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-AOV11S60 785-1683-2-ND 768574-AOV11S60 AOV11S60 AOV11S60
Product Name 600V 650MA 8A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOV11S60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts 600 volts
PD 8300 milliwatts 8300 to 156000 milliwatts 8300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) 4-PowerTSFN SOT3 4-PowerTSFN 4-PowerTSFN
Unlock Full Specs
to access all available technical data