N-Channel 60V 33A (Ta), 92A (Tc) 6.2W (Ta), 92.5W (Tc) Surface Mount UltraSO-8™
Win Source Part Number: 1045210-AOUS66616
Category: Discrete Semiconductor Products>Transistors
Series: AlphaSGT™
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 33A (Ta), 92A (Tc)
Rds On (Max) @ Id, Vgs: 3.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.4V @ 250µA
Power Dissipation (Max): 6.2W (Ta), 92.5W (Tc)
Package / Case: 3-PowerSMD, Flat Leads
Supplier Device Package: UltraSO-8™
Gate Charge (Qg) (Max) @ Vgs: 60 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2870 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-1844-2,785-1844-
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1844-2-ND | 1045210-AOUS66616 | AOUS66616 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel |