Alpha & Omega Semiconductor, Ltd. Hard To Find - AOU454 AOU454

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145070-AOU454 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145070-AOU454 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AOU454 - 1145070-AOU454 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOU454
1145070-AOU454
Hard To Find - AOU454 1145070-AOU454
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145070-AOU454 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145070-AOU454
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1145070-AOU454
Product Name Hard To Find - AOU454
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers