Alpha & Omega Semiconductor, Ltd. Hard To Find - AOU417 AOU417

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145066-AOU417 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145066-AOU417 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AOU417 - 1145066-AOU417 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOU417
1145066-AOU417
Hard To Find - AOU417 1145066-AOU417
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145066-AOU417 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145066-AOU417
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1145066-AOU417
Product Name Hard To Find - AOU417
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details