Alpha & Omega Semiconductor, Ltd. Hard To Find - AOU403 AOU403

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145062-AOU403 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145062-AOU403 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - AOU403 - 1145062-AOU403 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - AOU403
1145062-AOU403
Hard To Find - AOU403 1145062-AOU403
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145062-AOU403 Manufacturer Homepage: www.aosmd.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145062-AOU403
Manufacturer Homepage: www.aosmd.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1145062-AOU403
Product Name Hard To Find - AOU403
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR2607Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details