Alpha & Omega Semiconductor, Ltd. 600V 1.3A MOSFET Transistor AOU1N60

Description
MOSFET N-CH 600V 1.3A TO251-3 Product overview: AOU1N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOU1N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 1.3A TO251-3 Product overview: AOU1N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOU1N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 1.3A MOSFET Transistor
278-AOU1N60
600V 1.3A MOSFET Transistor 278-AOU1N60
MOSFET N-CH 600V 1.3A TO251-3 Product overview: AOU1N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOU1N60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 1.3A TO251-3 Product overview: AOU1N60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOU1N60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOU1N60 - 078217-AOU1N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOU1N60
078217-AOU1N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOU1N60 078217-AOU1N60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078217-AOU1N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -50°C to 150°C (TJ) Case / Package: TO-251-3 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 1.3A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 8nC @ 10V Max Input Capacitance: 160pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 Ohm @ 650mA, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078217-AOU1N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -50°C to 150°C (TJ)
Case / Package: TO-251-3
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 1.3A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 8nC @ 10V
Max Input Capacitance: 160pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 9 Ohm @ 650mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - AOU1N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOU1N60-ND
Single FETs, MOSFETs AOU1N60-ND
N-Channel 600V 1.3A (Tc) 45W (Tc) Through Hole TO-251-3

N-Channel 600V 1.3A (Tc) 45W (Tc) Through Hole TO-251-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOU1N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOU1N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOU1N60
MOSFET N-CH 600V 1.3A TO251-3

MOSFET N-CH 600V 1.3A TO251-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOU1N60 078217-AOU1N60 AOU1N60-ND AOU1N60
Product Name 600V 1.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOU1N60 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 45000 milliwatts 45000 milliwatts
TJ -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Package Type Tube SOT3; TO-251-3 TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data