N-Channel 30V 8A (Ta) 2.5W (Ta) Surface Mount 6-TSOP
MOSFET N-CH 30V 8A 6TSOP Product overview: AOTS32334C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTS32334C can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861172-AOTS32334C
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 8A (Ta) 2.5W (Ta) Surface Mount 6-TSOP
Package: Reel - TR
Package: SC-74, SOT-457
Mounting: Surface Mount
Family Name: AOTS32334
Categories: Discrete Semiconductor Products
Case / Package: 6-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
MOSFET N-CH 30V 8A 6TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-AOTS32334CTR-ND | 278-AOTS32334C | 861172-AOTS32334C | AOTS32334C |
| Product Name | Single FETs, MOSFETs | 30V 8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTS32334C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |