Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861171-AOTL66912
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 49A (Ta), 380A (Tc) 8.3W (Ta), 500W (Tc) Surface Mount TOLLA
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TOLLA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-AOTL66912TR, 785-AOTL66912CT, 785-AOTL66912DKR
N-Channel 100V 49A (Ta), 380A (Tc) 8.3W (Ta), 500W (Tc) Surface Mount TOLLA
N-Channel 100V 49A (Ta), 380A (Tc) 8.3W (Ta), 500W (Tc) Surface Mount TOLLA
N-Channel 100V 49A (Ta), 380A (Tc) 8.3W (Ta), 500W (Tc) Surface Mount TOLLA
MOSFET N-CH 100V 49A/380A TOLLA Product overview: AOTL66912 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 49A, 380A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 49A, 380A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL66912 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 49A/380A TOLLA
MOSFET N-CH 100V 49A/380A TOLLA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 861171-AOTL66912 | 785-AOTL66912DKR-ND | 278-AOTL66912 | AOTL66912 | AOTL66912 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTL66912 | Single FETs, MOSFETs | 100V 49A 380A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | SOT3; TOLLA | 8-PowerSFN | Tape & Reel (TR) | 8-PowerSFN | 8-PowerSFN |
| PD | 8300 milliwatts | 8300 milliwatts |