MOSFET N-CH 60V 61A/350A TOLLA Product overview: AOTL66610 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 61A, 350A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 61A, 350A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL66610 can be used for catalog matching and distributor lookup.
N-Channel 60V 61A (Ta), 350A (Tc) 8.3W (Ta), 272W (Tc) Surface Mount TOLLA
N-Channel 60V 61A (Ta), 350A (Tc) 8.3W (Ta), 272W (Tc) Surface Mount TOLLA
N-Channel 60V 61A (Ta), 350A (Tc) 8.3W (Ta), 272W (Tc) Surface Mount TOLLA
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861170-AOTL66610
Series: AlphaSGT™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 61A (Ta), 350A (Tc) 8.3W (Ta), 272W (Tc) Surface Mount TOLLA
Package: 8-PowerSFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TOLLA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
Other Part Number: 785-AOTL66610TR, 785-AOTL66610DKR, 785-AOTL66610CT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 60V 61A/350A TOLLA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-AOTL66610 | 785-AOTL66610DKR-ND | 861170-AOTL66610 | AOTL66610 | AOTL66610 |
| Product Name | 60V 61A 350A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTL66610 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 8300 milliwatts | 8300 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | Tape & Reel (TR) | 8-PowerSFN | SOT3; TOLLA | 8-PowerSFN |