Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTL66518

Description
N-Channel 150V 214A (Tc) 500W (Tc) Surface Mount TOLLA
Request a Quote Datasheet
Description
N-Channel 150V 214A (Tc) 500W (Tc) Surface Mount TOLLA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOTL66518TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOTL66518TR-ND
Single FETs, MOSFETs 785-AOTL66518TR-ND
N-Channel 150V 214A (Tc) 500W (Tc) Surface Mount TOLLA

N-Channel 150V 214A (Tc) 500W (Tc) Surface Mount TOLLA

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOTL66518CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOTL66518CT-ND
Single FETs, MOSFETs 785-AOTL66518CT-ND
N-Channel 150V 214A (Tc) 500W (Tc) Surface Mount TOLLA

N-Channel 150V 214A (Tc) 500W (Tc) Surface Mount TOLLA

Buy Now Datasheet
Single FETs, MOSFETs - 785-AOTL66518DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOTL66518DKR-ND
Single FETs, MOSFETs 785-AOTL66518DKR-ND
N-Channel 150V 214A (Tc) 500W (Tc) Surface Mount TOLLA

N-Channel 150V 214A (Tc) 500W (Tc) Surface Mount TOLLA

Buy Now Datasheet
Singapore, Singapore
150V 214A MOSFET Transistor
278-AOTL66518
150V 214A MOSFET Transistor 278-AOTL66518
MOSFET N-CH 150V 214A Product overview: AOTL66518 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 214A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 214A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL66518 can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 214A Product overview: AOTL66518 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 214A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 214A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL66518 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278407-AOTL66518 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278407-AOTL66518
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278407-AOTL66518
Win Source Part Number: 1278407-AOTL66518 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: AlphaSGT™ Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 150 V Current - Continuous Drain (Id) @ 25°C: 214A (Tc) Rds On (Max) @ Id, Vgs: 4.3mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 3.7V @ 250µA Power Dissipation (Max): 500W (Tc) Package / Case: 8-PowerSFN Supplier Device Package: TOLLA Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6460 pF @ 75 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOTL66518DKR,785 -AOTL66518TR,785-AOT L66518CT Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278407-AOTL66518
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: AlphaSGT™
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 150 V
Current - Continuous Drain (Id) @ 25°C: 214A (Tc)
Rds On (Max) @ Id, Vgs: 4.3mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 250µA
Power Dissipation (Max): 500W (Tc)
Package / Case: 8-PowerSFN
Supplier Device Package: TOLLA
Gate Charge (Qg) (Max) @ Vgs: 115 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6460 pF @ 75 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOTL66518DKR,785-AOTL66518TR,785-AOTL66518CT
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Triode/MOS Tube/Transistor >> MOSFETs - AOTL66518 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
AOTL66518
Triode/MOS Tube/Transistor >> MOSFETs AOTL66518
150V 214A 500W 4.3mΩ@20A,10V 3.7V@250uA N Channel TOLLA MOSFETs ROHS

150V 214A 500W 4.3mΩ@20A,10V 3.7V@250uA N Channel TOLLA MOSFETs ROHS

Supplier's Site
Single FETs, MOSFETs - AOTL66518 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOTL66518
Single FETs, MOSFETs AOTL66518
MOSFET N-CH 150V 214A

MOSFET N-CH 150V 214A

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTL66518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTL66518
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTL66518
MOSFET N-CH 150V 214A

MOSFET N-CH 150V 214A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AOTL66518TR-ND 278-AOTL66518 1278407-AOTL66518 AOTL66518 AOTL66518 AOTL66518
Product Name Single FETs, MOSFETs 150V 214A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerSFN Tape & Reel (TR) SOT3 8-PowerSFN 8-PowerSFN
PD 500000 milliwatts 500000 milliwatts 500000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2612 - 906350-2SC2612 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details