Alpha & Omega Semiconductor, Ltd. FETs - Single - AOTL66401 AOTL66401

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 808422-AOTL66401 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: TOLLA Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerSFN Power Dissipation (Maximum): 8.3W , 300W (Tc) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 0.7mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 340nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 19180pF at 20V Current - Continuous Drain (Id) at 25°C: 82A , 400A (Tc) Vgs(th) (Maximum) at Id: 2.3V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 808422-AOTL66401 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: TOLLA Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerSFN Power Dissipation (Maximum): 8.3W , 300W (Tc) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 0.7mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 340nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 19180pF at 20V Current - Continuous Drain (Id) at 25°C: 82A , 400A (Tc) Vgs(th) (Maximum) at Id: 2.3V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - AOTL66401 - 808422-AOTL66401 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOTL66401
808422-AOTL66401
FETs - Single - AOTL66401 808422-AOTL66401
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 808422-AOTL66401 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40V Supplier Device Package: TOLLA Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: 8-PowerSFN Power Dissipation (Maximum): 8.3W , 300W (Tc) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 0.7mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 340nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 19180pF at 20V Current - Continuous Drain (Id) at 25°C: 82A , 400A (Tc) Vgs(th) (Maximum) at Id: 2.3V at 250μA Maximum Vgs: ±20V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 808422-AOTL66401
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40V
Supplier Device Package: TOLLA
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: 8-PowerSFN
Power Dissipation (Maximum): 8.3W , 300W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 0.7mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 340nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 19180pF at 20V
Current - Continuous Drain (Id) at 25°C: 82A , 400A (Tc)
Vgs(th) (Maximum) at Id: 2.3V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
40V 82A 400A MOSFET Transistor
278-AOTL66401
40V 82A 400A MOSFET Transistor 278-AOTL66401
MOSFET N-CH 40V 82A/400A TOLLA Product overview: AOTL66401 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A, 400A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, 400A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL66401 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 82A/400A TOLLA Product overview: AOTL66401 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 82A, 400A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 82A, 400A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL66401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1826-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1826-2-ND
Single FETs, MOSFETs 785-1826-2-ND
N-Channel 40V 82A (Ta), 400A (Tc) 8.3W (Ta), 300W (Tc) Surface Mount TOLLA

N-Channel 40V 82A (Ta), 400A (Tc) 8.3W (Ta), 300W (Tc) Surface Mount TOLLA

Buy Now Datasheet
Single FETs, MOSFETs - 785-1826-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1826-1-ND
Single FETs, MOSFETs 785-1826-1-ND
N-Channel 40V 82A (Ta), 400A (Tc) 8.3W (Ta), 300W (Tc) Surface Mount TOLLA

N-Channel 40V 82A (Ta), 400A (Tc) 8.3W (Ta), 300W (Tc) Surface Mount TOLLA

Buy Now Datasheet
Single FETs, MOSFETs - 785-1826-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1826-6-ND
Single FETs, MOSFETs 785-1826-6-ND
N-Channel 40V 82A (Ta), 400A (Tc) 8.3W (Ta), 300W (Tc) Surface Mount TOLLA

N-Channel 40V 82A (Ta), 400A (Tc) 8.3W (Ta), 300W (Tc) Surface Mount TOLLA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOTL66401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOTL66401
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOTL66401
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 808422-AOTL66401 278-AOTL66401 785-1826-2-ND AOTL66401
Product Name FETs - Single - AOTL66401 40V 82A 400A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Package Type SOT3 Tape & Reel (TR) 8-PowerSFN
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers