Alpha & Omega Semiconductor, Ltd. 60V MOSFET Transistor AOTL42A60

Description
MOSFET N-CH 60V TOLLA Product overview: AOTL42A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL42A60 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 60V TOLLA Product overview: AOTL42A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL42A60 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60V MOSFET Transistor - 278-AOTL42A60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V MOSFET Transistor
278-AOTL42A60
60V MOSFET Transistor 278-AOTL42A60
MOSFET N-CH 60V TOLLA Product overview: AOTL42A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL42A60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V TOLLA Product overview: AOTL42A60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTL42A60 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTL42A60 - 817235-AOTL42A60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTL42A60
817235-AOTL42A60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTL42A60 817235-AOTL42A60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 817235-AOTL42A60 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 817235-AOTL42A60
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTL42A60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTL42A60
MOSFET N-CH 60V TOLLA

MOSFET N-CH 60V TOLLA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOTL42A60 817235-AOTL42A60 AOTL42A60
Product Name 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTL42A60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF3808S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details