Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF8N80

Description
N-Channel 800V 7.4A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 800V 7.4A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1441-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1441-5-ND
Single FETs, MOSFETs 785-1441-5-ND
N-Channel 800V 7.4A (Tc) 50W (Tc) Through Hole TO-220F

N-Channel 800V 7.4A (Tc) 50W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
800V 7.4A TO220 MOSFET Transistor
278-AOTF8N80
800V 7.4A TO220 MOSFET Transistor 278-AOTF8N80
MOSFET N-CH 800V 7.4A TO220-3F Product overview: AOTF8N80 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF8N80 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 7.4A TO220-3F Product overview: AOTF8N80 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 7.4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7.4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF8N80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF8N80 - 078214-AOTF8N80 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF8N80
078214-AOTF8N80
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF8N80 078214-AOTF8N80
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078214-AOTF8N80 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Family Name: AOTF8N80 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 7.4A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1650pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.63 Ohm @ 4A, 10V Introduction Date: June 19, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078214-AOTF8N80
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Family Name: AOTF8N80
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 7.4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1650pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.63 Ohm @ 4A, 10V
Introduction Date: June 19, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF8N80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF8N80
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF8N80
MOSFET N-CH 800V 7.4A TO220-3F

MOSFET N-CH 800V 7.4A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1441-5-ND 278-AOTF8N80 078214-AOTF8N80 AOTF8N80
Product Name Single FETs, MOSFETs 800V 7.4A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF8N80 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220-3F TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 800 volts 800 volts
Unlock Full Specs
to access all available technical data