MOSFET N-CH 600V 7A TO220-3F Product overview: AOTF7T60P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF7T60P can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 808421-AOTF7T60P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220-3F
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 38W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.1Ohm at 3.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 25nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 965pF at 100V
Current - Continuous Drain (Id) at 25°C: 7A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Maximum Vgs: ±30V
N-Channel 600V 7A (Tc) 38W (Tc) Through Hole TO-220F
MOSFET N-CH 600V 7A TO220-3F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-AOTF7T60P | 808421-AOTF7T60P | AOTF7T60P-ND | AOTF7T60P |
| Product Name | 600V 7A TO220 MOSFET Transistor | FETs - Single - AOTF7T60P | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 38000 milliwatts | 38000 milliwatts |