Alpha & Omega Semiconductor, Ltd. N-Channel 600V 7A MOSFET Transistor AOTF7T60

Description
MOSFET N-CHANNEL 600V 7A TO220F Product overview: AOTF7T60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF7T60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 600V 7A TO220F Product overview: AOTF7T60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF7T60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel 600V 7A MOSFET Transistor - 278-AOTF7T60 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel 600V 7A MOSFET Transistor
278-AOTF7T60
N-Channel 600V 7A MOSFET Transistor 278-AOTF7T60
MOSFET N-CHANNEL 600V 7A TO220F Product overview: AOTF7T60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF7T60 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 600V 7A TO220F Product overview: AOTF7T60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF7T60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF7T60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF7T60
MOSFET N-CHANNEL 600V 7A TO220F

MOSFET N-CHANNEL 600V 7A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOTF7T60 AOTF7T60
Product Name N-Channel 600V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 38000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
N-Channel 75A 55V 0.0047ohm MOSFET Transistor - 278-AUIRF2805STRL - ERSAELECTRONICS PTE. LTD.
Specs
PD 200000 milliwatts
View Details
3 suppliers
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers