MOSFET N-CH 700V 8.5A TO220F Product overview: AOTF600A70L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF600A70L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1045206-AOTF600A70L
Category: Discrete Semiconductor Products>Transistors
Series: aMOS5™
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 8.5A (Tj)
Rds On (Max) @ Id, Vgs: 600mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 27W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F
Gate Charge (Qg) (Max) @ Vgs: 15.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 870 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOTF600A70L
Base Product Number: AOTF600
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 700V 8.5A (Tj) 27W (Tc) Through Hole TO-220F
MOSFET N-CH 700V 8.5A TO220F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-AOTF600A70L | 1045206-AOTF600A70L | 785-AOTF600A70L-ND | AOTF600A70L |
| Product Name | 700V 8.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 27000 milliwatts | 27000 milliwatts |