Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOTF600A60L

Description
Win Source Part Number: 977044-AOTF600A60L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: aMOS5™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 8A (Tj) Rds On (Max) @ Id, Vgs: 600mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 27.5W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F Gate Charge (Qg) (Max) @ Vgs: 11.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 608 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOTF600A60L Base Product Number: AOTF600 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 977044-AOTF600A60L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: aMOS5™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 8A (Tj) Rds On (Max) @ Id, Vgs: 600mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 27.5W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F Gate Charge (Qg) (Max) @ Vgs: 11.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 608 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOTF600A60L Base Product Number: AOTF600 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 977044-AOTF600A60L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
977044-AOTF600A60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 977044-AOTF600A60L
Win Source Part Number: 977044-AOTF600A60L Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: aMOS5™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 8A (Tj) Rds On (Max) @ Id, Vgs: 600mOhm @ 2.1A, 10V Vgs(th) (Max) @ Id: 3.5V @ 250µA Power Dissipation (Max): 27.5W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220F Gate Charge (Qg) (Max) @ Vgs: 11.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 608 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOTF600A60L Base Product Number: AOTF600 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 977044-AOTF600A60L
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: aMOS5™
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 8A (Tj)
Rds On (Max) @ Id, Vgs: 600mOhm @ 2.1A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 250µA
Power Dissipation (Max): 27.5W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220F
Gate Charge (Qg) (Max) @ Vgs: 11.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 608 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOTF600A60L
Base Product Number: AOTF600
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
600V 8A MOSFET Transistor
278-AOTF600A60L
600V 8A MOSFET Transistor 278-AOTF600A60L
MOSFET N-CH 600V 8A TO220F Product overview: AOTF600A60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF600A60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 8A TO220F Product overview: AOTF600A60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF600A60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-AOTF600A60L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOTF600A60L-ND
Single FETs, MOSFETs 785-AOTF600A60L-ND
N-Channel 600V 8A (Tj) 27.5W (Tc) Through Hole TO-220F

N-Channel 600V 8A (Tj) 27.5W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF600A60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF600A60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF600A60L
MOSFET N-CH 600V 8A TO220F

MOSFET N-CH 600V 8A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 977044-AOTF600A60L 278-AOTF600A60L 785-AOTF600A60L-ND AOTF600A60L
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 600V 8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data