N-Channel 900V 4A (Tc) 37W (Tc) Through Hole TO-220F
MOSFET N-CH 900V 4A TO220-3F Product overview: AOTF4N90 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF4N90 can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017280-AOTF4N90
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 37W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 880pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 3.6 Ohm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 900V 4A TO220-3F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | AOTF4N90-ND | 278-AOTF4N90 | 1017280-AOTF4N90 | AOTF4N90 |
| Product Name | Single FETs, MOSFETs | 900V 4A TO220 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4N90 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; SOT3; TO-220-3F | TO-220; TO-220-3 Full Pack |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 900 volts | 900 volts |