MOSFET N-CH 75V 9A/47A TO220FL Product overview: AOTF474 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 9A, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 9A, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF474 can be used for catalog matching and distributor lookup.
N-Channel 75V 9A (Ta), 47A (Tc) 1.9W (Ta), 57.5W (Tc) Through Hole TO-220FL
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017279-AOTF474
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta), 57.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FL
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 9A (Ta), 47A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 3370pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 11.3 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
MOSFET N-CH 75V 9A/47A TO220FL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-AOTF474 | AOTF474-ND | 1017279-AOTF474 | AOTF474 |
| Product Name | 75V 9A 47A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF474 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 1900 milliwatts | 1900 to 57500 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220FL | TO-220; TO-220-3 Full Pack |