Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF472

Description
N-Channel 75V 10A (Ta), 53A (Tc) 1.9W (Ta), 57.5W (Tc) Through Hole TO-220FL
Request a Quote Datasheet
Description
N-Channel 75V 10A (Ta), 53A (Tc) 1.9W (Ta), 57.5W (Tc) Through Hole TO-220FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF472-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF472-ND
Single FETs, MOSFETs AOTF472-ND
N-Channel 75V 10A (Ta), 53A (Tc) 1.9W (Ta), 57.5W (Tc) Through Hole TO-220FL

N-Channel 75V 10A (Ta), 53A (Tc) 1.9W (Ta), 57.5W (Tc) Through Hole TO-220FL

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF472 - 1017278-AOTF472 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF472
1017278-AOTF472
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF472 1017278-AOTF472
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017278-AOTF472 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta), 57.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 10A (Ta), 53A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 115nC @ 10V Max Input Capacitance: 4500pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8.9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017278-AOTF472
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta), 57.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FL
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 10A (Ta), 53A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 115nC @ 10V
Max Input Capacitance: 4500pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF472 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF472
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF472
MOSFET N-CH 75V 10A/53A TO220FL

MOSFET N-CH 75V 10A/53A TO220FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF472-ND 1017278-AOTF472 AOTF472
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF472 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220FL TO-220; TO-220-3 Full Pack
V(BR)DSS 75 volts
Unlock Full Specs
to access all available technical data