Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4185 AOTF4185

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017275-AOTF4185 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2550pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017275-AOTF4185 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2550pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4185 - 1017275-AOTF4185 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4185
1017275-AOTF4185
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4185 1017275-AOTF4185
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017275-AOTF4185 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 2550pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017275-AOTF4185
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FL
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 34A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 2550pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 16 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - AOTF4185-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF4185-ND
Single FETs, MOSFETs AOTF4185-ND
P-Channel 40V 34A (Tc) 33W (Tc) Through Hole TO-220FL

P-Channel 40V 34A (Tc) 33W (Tc) Through Hole TO-220FL

Buy Now Datasheet
Singapore, Singapore
40V 34A MOSFET Transistor
278-AOTF4185
40V 34A MOSFET Transistor 278-AOTF4185
MOSFET P-CH 40V 34A TO220FL Product overview: AOTF4185 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF4185 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 34A TO220FL Product overview: AOTF4185 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF4185 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOTF4185 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOTF4185
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOTF4185
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1017275-AOTF4185 AOTF4185-ND 278-AOTF4185 AOTF4185
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4185 Single FETs, MOSFETs 40V 34A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 40 volts 40 volts
PD 33000 milliwatts 33000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data