Alpha & Omega Semiconductor, Ltd. 100V 6A 27A TO220 MOSFET Transistor AOTF4126

Description
MOSFET N-CH 100V 6A/27A TO220-3F Product overview: AOTF4126 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 27A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, 27A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF4126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 6A/27A TO220-3F Product overview: AOTF4126 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 27A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, 27A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF4126 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 6A 27A TO220 MOSFET Transistor
278-AOTF4126
100V 6A 27A TO220 MOSFET Transistor 278-AOTF4126
MOSFET N-CH 100V 6A/27A TO220-3F Product overview: AOTF4126 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 27A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, 27A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF4126 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 6A/27A TO220-3F Product overview: AOTF4126 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 6A, 27A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 6A, 27A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF4126 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOTF4126-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF4126-ND
Single FETs, MOSFETs AOTF4126-ND
N-Channel 100V 6A (Ta), 27A (Tc) 2.1W (Ta), 42W (Tc) Through Hole TO-220F

N-Channel 100V 6A (Ta), 27A (Tc) 2.1W (Ta), 42W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4126 - 1145055-AOTF4126 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4126
1145055-AOTF4126
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4126 1145055-AOTF4126
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145055-AOTF4126 Series: SDMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 6A (Ta), 27A (Tc) Family Name: AOTF4126 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-220-3F Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 42nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 50V Vgs (Maximum): ±25V Power Dissipation (Maximum): 2.1W (Ta), 42W (Tc) Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): FS70KM-2; FS70KMJ-2; FS70KM-2(#B00); Introduction Date: September 22, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145055-AOTF4126
Series: SDMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6A (Ta), 27A (Tc)
Family Name: AOTF4126
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220-3F
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 42nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2200pF @ 50V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 2.1W (Ta), 42W (Tc)
Rds On (Maximum) @ Id, Vgs: 24 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): FS70KM-2; FS70KMJ-2; FS70KM-2(#B00);
Introduction Date: September 22, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOTF4126 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOTF4126
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOTF4126
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors RF Transistors
Product Number 278-AOTF4126 AOTF4126-ND 1145055-AOTF4126 AOTF4126
Product Name 100V 6A 27A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF4126 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
PD 2100 milliwatts
Unlock Full Specs
to access all available technical data