Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF3N100

Description
N-Channel 1000V 2.8A (Tc) 38W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 1000V 2.8A (Tc) 38W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF3N100-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF3N100-ND
Single FETs, MOSFETs AOTF3N100-ND
N-Channel 1000V 2.8A (Tc) 38W (Tc) Through Hole TO-220F

N-Channel 1000V 2.8A (Tc) 38W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF3N100 - 1017272-AOTF3N100 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF3N100
1017272-AOTF3N100
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF3N100 1017272-AOTF3N100
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017272-AOTF3N100 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 1000V Continuous Drain Current at 25°C: 2.8A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 830pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 6 Ohm @ 1.5A, 10V Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017272-AOTF3N100
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 1000V
Continuous Drain Current at 25°C: 2.8A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 830pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 6 Ohm @ 1.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1000V 2.8A TO220 MOSFET Transistor
278-AOTF3N100
1000V 2.8A TO220 MOSFET Transistor 278-AOTF3N100
MOSFET N-CH 1000V 2.8A TO220-3F Product overview: AOTF3N100 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 2.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF3N100 can be used for catalog matching and distributor lookup.

MOSFET N-CH 1000V 2.8A TO220-3F Product overview: AOTF3N100 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 2.8A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1000V, 2.8A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF3N100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF3N100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF3N100
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF3N100
MOSFET N-CH 1000V 2.8A TO220-3F

MOSFET N-CH 1000V 2.8A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF3N100-ND 1017272-AOTF3N100 278-AOTF3N100 AOTF3N100
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF3N100 1000V 2.8A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220-3F Tube TO-220; TO-220-3 Full Pack
V(BR)DSS 1000 volts 1000 volts
PD 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data