N-Channel 100V 10A (Ta), 41A (Tc) 2.2W (Ta), 36.5W (Tc) Through Hole TO-220F
MOSFET N-CH 100V 10A/41A TO220F Product overview: AOTF296L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF296L can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017270-AOTF296L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 36.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 10A (Ta), 41A (Tc)
Gate-Source Threshold Voltage: 3.4V @ 250μA
Max Gate Charge: 52nC @ 10V
Max Input Capacitance: 2785pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 10A/41A TO220F
MOSFET N-CH 100V 10A/41A TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 785-1772-ND | 278-AOTF296L | 1017270-AOTF296L | AOTF296L | AOTF296L |
| Product Name | Single FETs, MOSFETs | 100V 10A 41A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF296L | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-220; TO-220-3 Full Pack | Tube | TO-220; SOT3; TO-220-3F | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack |
| PD | 2200 milliwatts | 2200 to 36500 milliwatts | 2200 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |