Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF2916L

Description
N-Channel 100V 5A (Ta), 17A (Tc) 2.1W (Ta), 23.5W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 100V 5A (Ta), 17A (Tc) 2.1W (Ta), 23.5W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF2916L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF2916L-ND
Single FETs, MOSFETs AOTF2916L-ND
N-Channel 100V 5A (Ta), 17A (Tc) 2.1W (Ta), 23.5W (Tc) Through Hole TO-220F

N-Channel 100V 5A (Ta), 17A (Tc) 2.1W (Ta), 23.5W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
100V 5A 17A TO220 MOSFET Transistor
278-AOTF2916L
100V 5A 17A TO220 MOSFET Transistor 278-AOTF2916L
MOSFET N-CH 100V 5A/17A TO220-3F Product overview: AOTF2916L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 17A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, 17A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF2916L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 5A/17A TO220-3F Product overview: AOTF2916L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A, 17A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 5A, 17A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF2916L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2916L - 078207-AOTF2916L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2916L
078207-AOTF2916L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2916L 078207-AOTF2916L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078207-AOTF2916L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 23.5W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 5A (Ta), 17A (Tc) Gate-Source Threshold Voltage: 2.7V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 870pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 34 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078207-AOTF2916L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 23.5W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 5A (Ta), 17A (Tc)
Gate-Source Threshold Voltage: 2.7V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 870pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 34 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF2916L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF2916L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF2916L
MOSFET N-CH 100V 5A/17A TO220-3F

MOSFET N-CH 100V 5A/17A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF2916L-ND 278-AOTF2916L 078207-AOTF2916L AOTF2916L
Product Name Single FETs, MOSFETs 100V 5A 17A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2916L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220-3F TO-220; TO-220-3 Full Pack
PD 2100 milliwatts 2100 to 23500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Transistors - AIHD04N60RFATMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
2 suppliers