Alpha & Omega Semiconductor, Ltd. 100V 72A MOSFET Transistor AOTF290L

Description
MOSFET N-CH 100V 72A TO220F Product overview: AOTF290L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF290L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 72A TO220F Product overview: AOTF290L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF290L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 72A MOSFET Transistor
278-AOTF290L
100V 72A MOSFET Transistor 278-AOTF290L
MOSFET N-CH 100V 72A TO220F Product overview: AOTF290L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF290L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 72A TO220F Product overview: AOTF290L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF290L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF290L - 861159-AOTF290L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF290L
861159-AOTF290L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF290L 861159-AOTF290L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861159-AOTF290L Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 72A (Tc) 48W (Tc) Through Hole TO-220F Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: AOTF290 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861159-AOTF290L
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 72A (Tc) 48W (Tc) Through Hole TO-220F
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: AOTF290
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - AOTF290L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF290L-ND
Single FETs, MOSFETs AOTF290L-ND
N-Channel 100V 72A (Tc) 48W (Tc) Through Hole TO-220F

N-Channel 100V 72A (Tc) 48W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF290L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF290L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF290L
MOSFET N-CH 100V 72A TO220F

MOSFET N-CH 100V 72A TO220F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOTF290L 861159-AOTF290L AOTF290L-ND AOTF290L
Product Name 100V 72A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF290L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 48000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details