Alpha & Omega Semiconductor, Ltd. 80V 13.5A 56A TO220 MOSFET Transistor AOTF286L

Description
MOSFET N-CH 80V 13.5A/56A TO220 Product overview: AOTF286L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13.5A, 56A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13.5A, 56A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF286L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 13.5A/56A TO220 Product overview: AOTF286L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13.5A, 56A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13.5A, 56A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF286L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 13.5A 56A TO220 MOSFET Transistor
278-AOTF286L
80V 13.5A 56A TO220 MOSFET Transistor 278-AOTF286L
MOSFET N-CH 80V 13.5A/56A TO220 Product overview: AOTF286L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13.5A, 56A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13.5A, 56A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF286L can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 13.5A/56A TO220 Product overview: AOTF286L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 13.5A, 56A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 13.5A, 56A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF286L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF286L - 768572-AOTF286L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF286L
768572-AOTF286L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF286L 768572-AOTF286L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768572-AOTF286L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 13.5A (Ta), 56A (Tc) Family Name: AOTF286L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: TO-220-3F Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 3.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 63nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 3142pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.2W (Ta), 37.5W (Tc) Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IXTC180N085T; TK72A08N1,S4X; TK72A08N1,S4X(S; TK72A08N1; Introduction Date: January 29, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768572-AOTF286L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 13.5A (Ta), 56A (Tc)
Family Name: AOTF286L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: TO-220-3F
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 3.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 63nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3142pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.2W (Ta), 37.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 6 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IXTC180N085T; TK72A08N1,S4X; TK72A08N1,S4X(S; TK72A08N1;
Introduction Date: January 29, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 785-1727-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1727-5-ND
Single FETs, MOSFETs 785-1727-5-ND
N-Channel 80V 13.5A (Ta), 56A (Tc) 2.2W (Ta), 37.5W (Tc) Through Hole TO-220F

N-Channel 80V 13.5A (Ta), 56A (Tc) 2.2W (Ta), 37.5W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF286L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF286L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF286L
MOSFET N-CH 80V 13.5A/56A TO220

MOSFET N-CH 80V 13.5A/56A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-AOTF286L 768572-AOTF286L 785-1727-5-ND AOTF286L
Product Name 80V 13.5A 56A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF286L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2200 milliwatts 2200 to 37500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFS4127TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details