Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861157-AOTF280A60L
Series: aMOS5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 14A (Tj) 30W (Tc) Through Hole TO-220F
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: AOTF280
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095
MOSFET N-CH 600V 14A TO220F Product overview: AOTF280A60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF280A60L can be used for catalog matching and distributor lookup.
N-Channel 600V 14A (Tj) 30W (Tc) Through Hole TO-220F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 861157-AOTF280A60L | 278-AOTF280A60L | 785-AOTF280A60L-ND | AOTF280A60L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF280A60L | 600V 14A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | N-Channel | N-Channel |