Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017260-AOTF256L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 3A (Ta), 12A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 22nC @ 10V
Max Input Capacitance: 1165pF @ 75V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
N-Channel 150V 3A (Ta), 12A (Tc) 2.1W (Ta), 33W (Tc) Through Hole TO-220F
MOSFET N-CH 150V 3A/12A TO220-3F Product overview: AOTF256L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 3A, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 3A, 12A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF256L can be used for catalog matching and distributor lookup.
MOSFET N-CH 150V 3A/12A TO220-3F
MOSFET N-CH 150V 3A TO220F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1017260-AOTF256L | AOTF256L-ND | 278-AOTF256L | AOTF256L | 62-AOTF256L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF256L | Single FETs, MOSFETs | 150V 3A 12A TO220 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 150V 3A TO220F |
| Polarity | N-Channel; N-Channel | N-Channel | |||
| V(BR)DSS | 150 volts | ||||
| PD | 2100 to 33000 milliwatts | 2100 milliwatts | 2100 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |