Alpha & Omega Semiconductor, Ltd. 40V 20A 85A TO220 MOSFET Transistor AOTF240L

Description
MOSFET N-CH 40V 20A/85A TO220-3F Product overview: AOTF240L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, 85A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF240L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 20A/85A TO220-3F Product overview: AOTF240L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, 85A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF240L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 20A 85A TO220 MOSFET Transistor
278-AOTF240L
40V 20A 85A TO220 MOSFET Transistor 278-AOTF240L
MOSFET N-CH 40V 20A/85A TO220-3F Product overview: AOTF240L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, 85A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF240L can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 20A/85A TO220-3F Product overview: AOTF240L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 20A, 85A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 20A, 85A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF240L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1384-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1384-5-ND
Single FETs, MOSFETs 785-1384-5-ND
N-Channel 40V 20A (Ta), 85A (Tc) 1.9W (Ta), 41W (Tc) Through Hole TO-220F

N-Channel 40V 20A (Ta), 85A (Tc) 1.9W (Ta), 41W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF240L - 039215-AOTF240L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF240L
039215-AOTF240L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF240L 039215-AOTF240L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 039215-AOTF240L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.9W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 20A (Ta), 85A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 3510pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.9 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 039215-AOTF240L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.9W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 20A (Ta), 85A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 3510pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.9 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - AOTF240L - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
AOTF240L
Single FETs, MOSFETs AOTF240L
MOSFET N-CH 40V 20A/85A TO220-3F

MOSFET N-CH 40V 20A/85A TO220-3F

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF240L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF240L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF240L
MOSFET N-CH 40V 20A/85A TO220-3F

MOSFET N-CH 40V 20A/85A TO220-3F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOTF240L 785-1384-5-ND 039215-AOTF240L AOTF240L AOTF240L
Product Name 40V 20A 85A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF240L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 1900 milliwatts 1900 to 41000 milliwatts 1900 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220-3F TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data