Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861152-AOTF22N50L
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 22A (Tc) 39W (Tc) Through Hole TO-220F
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: AOTF22
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 500V 22A TO220-3F Product overview: AOTF22N50L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 22A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 22A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF22N50L can be used for catalog matching and distributor lookup.
N-Channel 500V 22A (Tc) 39W (Tc) Through Hole TO-220F
MOSFET N-CH 500V 22A TO220-3F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 861152-AOTF22N50L | 278-AOTF22N50L | AOTF22N50L-ND | AOTF22N50L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF22N50L | 500V 22A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |