Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF20N40L

Description
N-Channel 400V 20A (Tc) 40W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 400V 20A (Tc) 40W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1432-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1432-5-ND
Single FETs, MOSFETs 785-1432-5-ND
N-Channel 400V 20A (Tc) 40W (Tc) Through Hole TO-220F

N-Channel 400V 20A (Tc) 40W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
400V 20A TO220 MOSFET Transistor
278-AOTF20N40L
400V 20A TO220 MOSFET Transistor 278-AOTF20N40L
MOSFET N-CH 400V 20A TO220-3F Product overview: AOTF20N40L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF20N40L can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 20A TO220-3F Product overview: AOTF20N40L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF20N40L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20N40L - 761760-AOTF20N40L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20N40L
761760-AOTF20N40L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20N40L 761760-AOTF20N40L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 761760-AOTF20N40L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 20A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220-3F Channel Type Type: N Drain Source Voltage: 400V Vgs(th) (Maximum) @ Id: 4.3V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2290pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 40W (Tc) Rds On (Maximum) @ Id, Vgs: 250 mOhm @ 10A, 10V Alternative Parts (Cross-Reference): FDP15N40; STP17NK40Z; STH16NA40FI; AOTF20N40L; Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 761760-AOTF20N40L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220-3F
Channel Type Type: N
Drain Source Voltage: 400V
Vgs(th) (Maximum) @ Id: 4.3V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 45nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2290pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 40W (Tc)
Rds On (Maximum) @ Id, Vgs: 250 mOhm @ 10A, 10V
Alternative Parts (Cross-Reference): FDP15N40; STP17NK40Z; STH16NA40FI; AOTF20N40L;
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF20N40L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF20N40L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF20N40L
MOSFET N-CH 400V 20A TO220-3F

MOSFET N-CH 400V 20A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1432-5-ND 278-AOTF20N40L 761760-AOTF20N40L AOTF20N40L
Product Name Single FETs, MOSFETs 400V 20A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20N40L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products