Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF20C60PL

Description
N-Channel 600V 20A (Tc) 45W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 45W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1716-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1716-5-ND
Single FETs, MOSFETs 785-1716-5-ND
N-Channel 600V 20A (Tc) 45W (Tc) Through Hole TO-220F

N-Channel 600V 20A (Tc) 45W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20C60PL - 1017255-AOTF20C60PL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20C60PL
1017255-AOTF20C60PL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20C60PL 1017255-AOTF20C60PL
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017255-AOTF20C60PL Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 3607pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017255-AOTF20C60PL
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3607pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 250 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
600V 20A TO220 MOSFET Transistor
278-AOTF20C60PL
600V 20A TO220 MOSFET Transistor 278-AOTF20C60PL
MOSFET N-CH 600V 20A TO220-3F Product overview: AOTF20C60PL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF20C60PL can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO220-3F Product overview: AOTF20C60PL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF20C60PL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF20C60PL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF20C60PL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF20C60PL
MOSFET N-CH 600V 20A TO220-3F

MOSFET N-CH 600V 20A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-1716-5-ND 1017255-AOTF20C60PL 278-AOTF20C60PL AOTF20C60PL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20C60PL 600V 20A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220-3F Tube TO-220; TO-220-3 Full Pack
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3504 - 1020712-AUIRF3504 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 143000 milliwatts
View Details
4 suppliers
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details