Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF20C60P

Description
N-Channel 600V 20A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF20C60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF20C60P-ND
Single FETs, MOSFETs AOTF20C60P-ND
N-Channel 600V 20A (Tc) 50W (Tc) Through Hole TO-220F

N-Channel 600V 20A (Tc) 50W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20C60P - 861150-AOTF20C60P - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20C60P
861150-AOTF20C60P
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20C60P 861150-AOTF20C60P
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861150-AOTF20C60P Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 50W (Tc) Through Hole TO-220F Package: Tube Package: TO-220-3 Full Pack Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861150-AOTF20C60P
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 20A (Tc) 50W (Tc) Through Hole TO-220F
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF20C60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF20C60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF20C60P
MOSFET N-CH 600V 20A TO220-3F

MOSFET N-CH 600V 20A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF20C60P-ND 861150-AOTF20C60P AOTF20C60P
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF20C60P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details