Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 766431-AOTF18N65L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 18A (Tc)
Family Name: AOTF18N65
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220-3F
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 68nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 3785pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 50W (Tc)
Rds On (Maximum) @ Id, Vgs: 390 mOhm @ 9A, 10V
Alternative Parts (Cross-Reference): TK11A65W,S5X; TK11A65W,S5X(M; FCPF380N65FL1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
MOSFET N-CH 650V 18A TO220-3F Product overview: AOTF18N65L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 18A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 18A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF18N65L can be used for catalog matching and distributor lookup.
N-Channel 650V 18A (Tc) 50W (Tc) Through Hole TO-220F
MOSFET N-CH 650V 18A TO220-3F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 766431-AOTF18N65L | 278-AOTF18N65L | AOTF18N65L-ND | AOTF18N65L |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF18N65L | 650V 18A TO220 MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 50000 milliwatts | 50000 milliwatts |