Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF13N50

Description
N-Channel 500V 13A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 500V 13A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF13N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF13N50-ND
Single FETs, MOSFETs AOTF13N50-ND
N-Channel 500V 13A (Tc) 50W (Tc) Through Hole TO-220F

N-Channel 500V 13A (Tc) 50W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF13N50 - 1017250-AOTF13N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF13N50
1017250-AOTF13N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF13N50 1017250-AOTF13N50
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017250-AOTF13N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1633pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 510 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017250-AOTF13N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1633pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 510 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
500V 13A TO220 MOSFET Transistor
278-AOTF13N50
500V 13A TO220 MOSFET Transistor 278-AOTF13N50
MOSFET N-CH 500V 13A TO220-3F Product overview: AOTF13N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF13N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 13A TO220-3F Product overview: AOTF13N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 13A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 13A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF13N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF13N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF13N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF13N50
MOSFET N-CH 500V 13A TO220-3F

MOSFET N-CH 500V 13A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF13N50-ND 1017250-AOTF13N50 278-AOTF13N50 AOTF13N50
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF13N50 500V 13A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220-3F Tube TO-220; TO-220-3 Full Pack
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data