Alpha & Omega Semiconductor, Ltd. 600V 12A TO220 MOSFET Transistor AOTF12T60P

Description
MOSFET N-CH 600V 12A TO220-3F Product overview: AOTF12T60P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 12A TO220-3F Product overview: AOTF12T60P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 12A TO220 MOSFET Transistor
278-AOTF12T60P
600V 12A TO220 MOSFET Transistor 278-AOTF12T60P
MOSFET N-CH 600V 12A TO220-3F Product overview: AOTF12T60P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60P can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 12A TO220-3F Product overview: AOTF12T60P from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T60P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOTF12T60P-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF12T60P-ND
Single FETs, MOSFETs AOTF12T60P-ND
N-Channel 600V 12A (Tc) 50W (Tc) Through Hole TO-220F

N-Channel 600V 12A (Tc) 50W (Tc) Through Hole TO-220F

Buy Now Datasheet
FETs - Single - AOTF12T60P - 751855-AOTF12T60P - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - AOTF12T60P
751855-AOTF12T60P
FETs - Single - AOTF12T60P 751855-AOTF12T60P
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 751855-AOTF12T60P Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3F Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Full Pack Power Dissipation (Maximum): 50W Popularity: Low Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 12A Rds On (Maximum) at Id, Vgs: 520mOhm at 6A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 2028pF at 100V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 751855-AOTF12T60P
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3F
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 50W
Popularity: Low
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 12A
Rds On (Maximum) at Id, Vgs: 520mOhm at 6A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 50nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 2028pF at 100V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF12T60P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF12T60P
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF12T60P
MOSFET N-CH 600V 12A TO220-3F

MOSFET N-CH 600V 12A TO220-3F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOTF12T60P AOTF12T60P-ND 751855-AOTF12T60P AOTF12T60P
Product Name 600V 12A TO220 MOSFET Transistor Single FETs, MOSFETs FETs - Single - AOTF12T60P Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 50000 milliwatts 50000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3 2028 pF @ 100 V
Unlock Full Specs
to access all available technical data

Similar Products

40V 195A MOSFET Transistor - 278-AUIRFS8408 - ERSAELECTRONICS PTE. LTD.
Specs
PD 294000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details