MOSFET N-CH 500V 12A TO220-3F Product overview: AOTF12T50PL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 12A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 12A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF12T50PL can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 804701-AOTF12T50PL
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220-3F
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3 Full Pack
Power Dissipation (Maximum): 33W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 500mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 32nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1477pF at 100V
Current - Continuous Drain (Id) at 25°C: 12A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Maximum Vgs: ±30V
N-Channel 500V 12A (Tc) 33W (Tc) Through Hole TO-220F
MOSFET N-CH 500V 12A TO220-3F
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-AOTF12T50PL | 804701-AOTF12T50PL | 785-1712-5-ND | AOTF12T50PL |
| Product Name | 500V 12A TO220 MOSFET Transistor | FETs - Single - AOTF12T50PL | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 33000 milliwatts | 33000 milliwatts |