Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11S60 AOTF11S60

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017245-AOTF11S60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 545pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 399 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017245-AOTF11S60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 545pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 399 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11S60 - 1017245-AOTF11S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11S60
1017245-AOTF11S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11S60 1017245-AOTF11S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017245-AOTF11S60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 38W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 11nC @ 10V Max Input Capacitance: 545pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 399 mOhm @ 3.8A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017245-AOTF11S60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 38W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 11nC @ 10V
Max Input Capacitance: 545pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 399 mOhm @ 3.8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
600V 11A MOSFET Transistor
285-AOTF11S60
600V 11A MOSFET Transistor 285-AOTF11S60
MOSFET N-CH 600V 11A TO220F Product overview: AOTF11S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOTF11S60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 11A TO220F Product overview: AOTF11S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOTF11S60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1017245-AOTF11S60 285-AOTF11S60
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11S60 600V 11A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts
PD 38000 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET - CSD19536KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 224000 milliamps
View Details
8 suppliers
 - 2ED21834S06JXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-14
Packing Method Tape Reel; Tape & Reel
View Details
MOSFETs - 2060128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
60 V, 320 mA dual N-channel Trench MOSFET - 2N7002PS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 320000 milliamps
View Details
7 suppliers