Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11N62L AOTF11N62L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017244-AOTF11N62L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1990pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 650 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017244-AOTF11N62L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1990pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 650 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11N62L - 1017244-AOTF11N62L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11N62L
1017244-AOTF11N62L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11N62L 1017244-AOTF11N62L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017244-AOTF11N62L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 39W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 1990pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 650 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017244-AOTF11N62L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 39W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 1990pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 650 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
620V 11A TO220 MOSFET Transistor
278-AOTF11N62L
620V 11A TO220 MOSFET Transistor 278-AOTF11N62L
MOSFET N-CH 620V 11A TO220-3F Product overview: AOTF11N62L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF11N62L can be used for catalog matching and distributor lookup.

MOSFET N-CH 620V 11A TO220-3F Product overview: AOTF11N62L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF11N62L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1436-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1436-5-ND
Single FETs, MOSFETs 785-1436-5-ND
N-Channel 620V 11A (Tc) 39W (Tc) Through Hole TO-220F

N-Channel 620V 11A (Tc) 39W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF11N62L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF11N62L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF11N62L
MOSFET N-CH 620V 11A TO220-3F

MOSFET N-CH 620V 11A TO220-3F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1017244-AOTF11N62L 278-AOTF11N62L 785-1436-5-ND AOTF11N62L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11N62L 620V 11A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 620 volts
PD 39000 milliwatts 39000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7103QTR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
8 suppliers