N-Channel 600V 11A (Tc) 37W (Tc) Through Hole TO-220F
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861146-AOTF11C60PL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 11A (Tc) 37W (Tc) Through Hole TO-220F
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 600V 11A TO220-3F
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 785-1715-5-ND | 861146-AOTF11C60PL | AOTF11C60PL |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11C60PL | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |