Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF11C60

Description
N-Channel 600V 11A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF11C60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF11C60-ND
Single FETs, MOSFETs AOTF11C60-ND
N-Channel 600V 11A (Tc) 50W (Tc) Through Hole TO-220F

N-Channel 600V 11A (Tc) 50W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
600V 11A TO220 MOSFET Transistor
278-AOTF11C60
600V 11A TO220 MOSFET Transistor 278-AOTF11C60
MOSFET N-CH 600V 11A TO220-3F Product overview: AOTF11C60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF11C60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 11A TO220-3F Product overview: AOTF11C60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF11C60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11C60 - 1017242-AOTF11C60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11C60
1017242-AOTF11C60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11C60 1017242-AOTF11C60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017242-AOTF11C60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 42nC @ 10V Max Input Capacitance: 2010pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 400 mOhm @ 5.5A, 10V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017242-AOTF11C60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 42nC @ 10V
Max Input Capacitance: 2010pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 400 mOhm @ 5.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF11C60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF11C60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF11C60
MOSFET N-CH 600V 11A TO220-3F

MOSFET N-CH 600V 11A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF11C60-ND 278-AOTF11C60 1017242-AOTF11C60 AOTF11C60
Product Name Single FETs, MOSFETs 600V 11A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF11C60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220-3F TO-220; TO-220-3 Full Pack
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-4007-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details