Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF10N90

Description
N-Channel 900V 10A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 900V 10A (Tc) 50W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF10N90-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF10N90-ND
Single FETs, MOSFETs AOTF10N90-ND
N-Channel 900V 10A (Tc) 50W (Tc) Through Hole TO-220F

N-Channel 900V 10A (Tc) 50W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
900V 10A TO220 MOSFET Transistor
278-AOTF10N90
900V 10A TO220 MOSFET Transistor 278-AOTF10N90
MOSFET N-CH 900V 10A TO220-3F Product overview: AOTF10N90 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 10A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 10A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF10N90 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 10A TO220-3F Product overview: AOTF10N90 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 10A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 10A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF10N90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF10N90 - 1017241-AOTF10N90 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF10N90
1017241-AOTF10N90
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF10N90 1017241-AOTF10N90
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017241-AOTF10N90 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 50W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 900V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 75nC @ 10V Max Input Capacitance: 3160pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 980 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): STF6N95K5; IPA90R1K2C3XK; IPA90R800C3XK; AOTF10N90; Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017241-AOTF10N90
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 75nC @ 10V
Max Input Capacitance: 3160pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 980 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): STF6N95K5; IPA90R1K2C3XK; IPA90R800C3XK; AOTF10N90;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF10N90 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF10N90
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF10N90
MOSFET N-CH 900V 10A TO220-3F

MOSFET N-CH 900V 10A TO220-3F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF10N90-ND 278-AOTF10N90 1017241-AOTF10N90 AOTF10N90
Product Name Single FETs, MOSFETs 900V 10A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF10N90 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220-3F TO-220; TO-220-3 Full Pack
PD 50000 milliwatts 50000 milliwatts
Unlock Full Specs
to access all available technical data