Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF095A60L

Description
N-Channel 600V 38A (Tj) 41W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 600V 38A (Tj) 41W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOTF095A60L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOTF095A60L-ND
Single FETs, MOSFETs 785-AOTF095A60L-ND
N-Channel 600V 38A (Tj) 41W (Tc) Through Hole TO-220F

N-Channel 600V 38A (Tj) 41W (Tc) Through Hole TO-220F

Buy Now Datasheet
Singapore, Singapore
600V 38A MOSFET Transistor
278-AOTF095A60L
600V 38A MOSFET Transistor 278-AOTF095A60L
MOSFET N-CH 600V 38A TO220F Product overview: AOTF095A60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF095A60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 38A TO220F Product overview: AOTF095A60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF095A60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF095A60L - 861144-AOTF095A60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF095A60L
861144-AOTF095A60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF095A60L 861144-AOTF095A60L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861144-AOTF095A60L Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 38A (Tj) 41W (Tc) Through Hole TO-220F Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: AOTF095 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861144-AOTF095A60L
Series: aMOS5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 38A (Tj) 41W (Tc) Through Hole TO-220F
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: AOTF095
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF095A60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF095A60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF095A60L
MOSFET N-CH 600V 38A TO220F

MOSFET N-CH 600V 38A TO220F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AOTF095A60L-ND 278-AOTF095A60L 861144-AOTF095A60L AOTF095A60L
Product Name Single FETs, MOSFETs 600V 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF095A60L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type TO-220; TO-220-3 Full Pack Tube TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
MOSFET Operating Mode Enhancement
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers