Alpha & Omega Semiconductor, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays AOTE21115C

Description
Win Source Part Number: 1351345-AOTE21115C Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Power - Max: 1.5W (Ta) Configuration: 2 P-Channel (Dual) Common Drain Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOTE21115 Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta) Rds On (Max) @ Id, Vgs: 40mOhm @ 5.1A, 4.5V Vgs(th) (Max) @ Id: 950mV @ 250µA Gate Charge (Qg) (Max) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 930pF @ 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1351345-AOTE21115C Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Power - Max: 1.5W (Ta) Configuration: 2 P-Channel (Dual) Common Drain Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOTE21115 Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta) Rds On (Max) @ Id, Vgs: 40mOhm @ 5.1A, 4.5V Vgs(th) (Max) @ Id: 950mV @ 250µA Gate Charge (Qg) (Max) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 930pF @ 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1351345-AOTE21115C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1351345-AOTE21115C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1351345-AOTE21115C
Win Source Part Number: 1351345-AOTE21115C Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Power - Max: 1.5W (Ta) Configuration: 2 P-Channel (Dual) Common Drain Mounting Type: Surface Mount Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Base Product Number: AOTE21115 Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta) Rds On (Max) @ Id, Vgs: 40mOhm @ 5.1A, 4.5V Vgs(th) (Max) @ Id: 950mV @ 250µA Gate Charge (Qg) (Max) @ Vgs: 17nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 930pF @ 10V

Win Source Part Number: 1351345-AOTE21115C
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Power - Max: 1.5W (Ta)
Configuration: 2 P-Channel (Dual) Common Drain
Mounting Type: Surface Mount
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Base Product Number: AOTE21115
Current - Continuous Drain (Id) @ 25°C: 5.1A (Ta)
Rds On (Max) @ Id, Vgs: 40mOhm @ 5.1A, 4.5V
Vgs(th) (Max) @ Id: 950mV @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 17nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 930pF @ 10V

Buy Now Datasheet
FET, MOSFET Arrays - 785-AOTE21115CTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
785-AOTE21115CTR-ND
FET, MOSFET Arrays 785-AOTE21115CTR-ND
Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Mosfet Array 2 P-Channel (Dual) Common Drain 20V 5.1A (Ta) 1.5W (Ta) Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
20V 5.1A MOSFET Transistor
289-AOTE21115C
20V 5.1A MOSFET Transistor 289-AOTE21115C
MOSFET 2P-CH 20V 5.1A 8TSSOP Product overview: AOTE21115C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOTE21115C can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 5.1A 8TSSOP Product overview: AOTE21115C from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-AOTE21115C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - AOTE21115C - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
AOTE21115C
FET, MOSFET Arrays AOTE21115C
MOSFET 2P-CH 8TSSOP

MOSFET 2P-CH 8TSSOP

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - AOTE21115C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
AOTE21115C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays AOTE21115C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1351345-AOTE21115C 785-AOTE21115CTR-ND 289-AOTE21115C AOTE21115C AOTE21115C
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays 20V 5.1A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
Polarity P-Channel P-Channel; 2 P-Channel (Dual) Common Drain
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 "8-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR) 8-TSSOP (0.173", 4.40mm Width)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products