Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT7S65L

Description
N-Channel 650V 7A (Tc) 104W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tc) 104W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-1516-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1516-5-ND
Single FETs, MOSFETs 785-1516-5-ND
N-Channel 650V 7A (Tc) 104W (Tc) Through Hole TO-220

N-Channel 650V 7A (Tc) 104W (Tc) Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S65L - 1017233-AOT7S65L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S65L
1017233-AOT7S65L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S65L 1017233-AOT7S65L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017233-AOT7S65L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 9.2nC @ 10V Max Input Capacitance: 434pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 650 mOhm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017233-AOT7S65L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 9.2nC @ 10V
Max Input Capacitance: 434pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 650 mOhm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
650V 7A TO220 MOSFET Transistor
278-AOT7S65L
650V 7A TO220 MOSFET Transistor 278-AOT7S65L
MOSFET N-CH 650V 7A TO220 Product overview: AOT7S65L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT7S65L can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 7A TO220 Product overview: AOT7S65L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT7S65L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOT7S65L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOT7S65L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOT7S65L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site
MOSFET N-CH 650V 7A TO220 - 62-AOT7S65L - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 650V 7A TO220
62-AOT7S65L
MOSFET N-CH 650V 7A TO220 62-AOT7S65L
MOSFET N-CH 650V 7A TO220

MOSFET N-CH 650V 7A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 785-1516-5-ND 1017233-AOT7S65L 278-AOT7S65L AOT7S65L 62-AOT7S65L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S65L 650V 7A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET N-CH 650V 7A TO220
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220 Tube
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data