Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S60L AOT7S60L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768570-AOT7S60L Series: aMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: AOT7S60L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 3.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 8.2nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 372pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 104W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): STP11N65M2; IPP60R600C6XK; STP9NK60Z; IPP60R600CPXK; Introduction Date: August 24, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768570-AOT7S60L Series: aMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: AOT7S60L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 3.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 8.2nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 372pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 104W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): STP11N65M2; IPP60R600C6XK; STP9NK60Z; IPP60R600CPXK; Introduction Date: August 24, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S60L - 768570-AOT7S60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S60L
768570-AOT7S60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S60L 768570-AOT7S60L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 768570-AOT7S60L Series: aMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: AOT7S60L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 3.9V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 8.2nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 372pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 104W (Tc) Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): STP11N65M2; IPP60R600C6XK; STP9NK60Z; IPP60R600CPXK; Introduction Date: August 24, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 768570-AOT7S60L
Series: aMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: AOT7S60L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 3.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 8.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 372pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 104W (Tc)
Rds On (Maximum) @ Id, Vgs: 600 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): STP11N65M2; IPP60R600C6XK; STP9NK60Z; IPP60R600CPXK;
Introduction Date: August 24, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 7A TO220 MOSFET Transistor
278-AOT7S60L
600V 7A TO220 MOSFET Transistor 278-AOT7S60L
MOSFET N-CH 600V 7A TO220 Product overview: AOT7S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT7S60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 7A TO220 Product overview: AOT7S60L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT7S60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1269-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1269-5-ND
Single FETs, MOSFETs 785-1269-5-ND
N-Channel 600V 7A (Tc) 104W (Tc) Through Hole TO-220

N-Channel 600V 7A (Tc) 104W (Tc) Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT7S60L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT7S60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT7S60L
MOSFET N-CH 600V 7A TO220

MOSFET N-CH 600V 7A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 768570-AOT7S60L 278-AOT7S60L 785-1269-5-ND AOT7S60L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7S60L 600V 7A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 104000 milliwatts 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers