Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT7N65

Description
N-Channel 650V 7A (Tc) 192W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 650V 7A (Tc) 192W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOT7N65-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOT7N65-ND
Single FETs, MOSFETs AOT7N65-ND
N-Channel 650V 7A (Tc) 192W (Tc) Through Hole TO-220

N-Channel 650V 7A (Tc) 192W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
650V 7A TO220 MOSFET Transistor
278-AOT7N65
650V 7A TO220 MOSFET Transistor 278-AOT7N65
MOSFET N-CH 650V 7A TO220 Product overview: AOT7N65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT7N65 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 7A TO220 Product overview: AOT7N65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT7N65 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7N65 - 078200-AOT7N65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7N65
078200-AOT7N65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7N65 078200-AOT7N65
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078200-AOT7N65 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 192W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 7A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 23nC @ 10V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.56 Ohm @ 3.5A, 10V Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078200-AOT7N65
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 192W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 7A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 23nC @ 10V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.56 Ohm @ 3.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOT7N65 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOT7N65
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOT7N65
MOSFET N-CH 650V 7A TO220

MOSFET N-CH 650V 7A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOT7N65-ND 278-AOT7N65 078200-AOT7N65 AOT7N65
Product Name Single FETs, MOSFETs 650V 7A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOT7N65 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220 23 nC @ 10 V
MOSFET Operating Mode Enhancement
V(BR)DSS 650 volts 650 volts
Unlock Full Specs
to access all available technical data