Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOT600A70FL

Description
N-Channel 700V 8.5A (Tc) 104W (Tc) Through Hole TO-220
Request a Quote Datasheet
Description
N-Channel 700V 8.5A (Tc) 104W (Tc) Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 785-AOT600A70FL-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOT600A70FL-ND
Single FETs, MOSFETs 785-AOT600A70FL-ND
N-Channel 700V 8.5A (Tc) 104W (Tc) Through Hole TO-220

N-Channel 700V 8.5A (Tc) 104W (Tc) Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
700V 8.5A TO220 MOSFET Transistor
278-AOT600A70FL
700V 8.5A TO220 MOSFET Transistor 278-AOT600A70FL
MOSFET N-CH 700V 8.5A TO220 Product overview: AOT600A70FL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT600A70FL can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 8.5A TO220 Product overview: AOT600A70FL from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 8.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 8.5A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOT600A70FL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1045095-AOT600A70FL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1045095-AOT600A70FL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1045095-AOT600A70FL
Win Source Part Number: 1045095-AOT600A70FL Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: aMOS5™ Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 700 V Current - Continuous Drain (Id) @ 25°C: 8.5A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 2.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 104W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Gate Charge (Qg) (Max) @ Vgs: 14.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 900 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Alpha & Omega Semiconductor Inc. Other Names: 785-AOT600A70FL Base Product Number: AOT600 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1045095-AOT600A70FL
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: aMOS5™
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 8.5A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 104W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Gate Charge (Qg) (Max) @ Vgs: 14.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 900 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOT600A70FL
Base Product Number: AOT600
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOT600A70FL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOT600A70FL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOT600A70FL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 785-AOT600A70FL-ND 278-AOT600A70FL 1045095-AOT600A70FL AOT600A70FL
Product Name Single FETs, MOSFETs 700V 8.5A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data